Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1157338-BZT52C51
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 51V 500MW SOD123F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1157338-BZT52C51 | 4878-BZT52C51TR-ND |
| Product Name | Diodes - Zener - Single - BZT52C51 | Single Zener Diodes |
| Tj | -50 to 150 C (-58 to 302 F) |