BDP50-16 is a PNP silicon transistor in a SOT-223 package, designed for switching and amplification applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 3 A, and a maximum power dissipation of 5 W at a junction temperature of 100°C. The device features a current gain (hFE) between 100 and 300 at a collector current of 500 mA and a collector-emitter voltage of 2 V. Saturation voltage is 0.4 V at 3 A collector current and 300 mA base current. It operates from -55°C to 150°C and meets AEC-Q101 qualification standards. The package is tape and reel, with UL 94 V-0 rated case material and RoHS compliance. Thermal resistance from junction to ambient is 62.5 K/W when mounted on a 625 mm² copper pad.
TRANS PNP 60V 3A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BDP50-16TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |