TRANS NPN 45V 0.6A SOT23-3
TRANS NPN 45V 0.6A SOT23-3
TRANS NPN 45V 0.6A SOT23-3
BJT SOT23 45V 600MA NPN 0.3W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4878-BCW66FCT-ND | BCW66F |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |