BCP56-6 is an SMD high-current NPN transistor in a SOT-223 package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A. It features a DC current gain group -6 with a minimum hFE of 40 and a maximum of 250 at 5 mA collector current. The transistor has a maximum power dissipation of 2 W at 120°C ambient temperature and a maximum junction temperature of 150°C. It is mounted on a PCB with a 600 mm² copper pad at terminal 4. Thermal resistance from junction to ambient is 93 K/W, and from junction to soldering point is 15 K/W. The device complies with RoHS and is available in an AEC-Q101 compliant version.
TRANS NPN 80V 1A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BCP56-6TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |