BCP55-16-AQ is a surface-mount NPN bipolar transistor in the SOT-223 package, designed for switching and amplification in commercial and industrial applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a power dissipation of 1.3 W when mounted on a PCB with a 600 mm² copper pad. The device features a current gain group of 100-250 at 500 mA collector current and a collector-emitter saturation voltage of up to 0.5 V. It is AEC-Q101 qualified, complies with RoHS, has a junction temperature range of -55°C to +150°C, and meets UL 94 V-0 for flammability. The thermal resistance from junction to solder point is 15 K/W, and from junction to ambient is 93 K/W.
TRANS NPN 80V 1A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BCP55-16-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |