Diotec Semiconductor Single Bipolar Transistors BC859AW

Description
TRANS PNP 30V 0.1A SOT-323
Request a Quote
Description
TRANS PNP 30V 0.1A SOT-323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC859AW is a PNP silicon transistor in SOT-323 package for general-purpose switching and amplification, with a collector-emitter voltage rating of 30 V, continuous collector current of 100 mA, and power dissipation of 200 mW. It has three current gain groups: A (125-250), B (220-475), and C (420-800), measured at V_CE = 5 V and I_C = 2 mA. The transistor operates from -55°C to 150°C, with a typical thermal resistance of 620 K/W. It is RoHS compliant, meets UL 94 V-0 for flammability, and the -Q and -AQ variants are AEC-Q101 qualified for automotive applications. The device is supplied in taped and reeled format on 7-inch reels with MSL 1 (line code 'H') or MSL 3 (line code 'AO').

Datasheet Summary
Powered by GS/AI

BC859AW is a PNP silicon transistor in SOT-323 package for general-purpose switching and amplification, with a collector-emitter voltage rating of 30 V, continuous collector current of 100 mA, and power dissipation of 200 mW. It has three current gain groups: A (125-250), B (220-475), and C (420-800), measured at V_CE = 5 V and I_C = 2 mA. The transistor operates from -55°C to 150°C, with a typical thermal resistance of 620 K/W. It is RoHS compliant, meets UL 94 V-0 for flammability, and the -Q and -AQ variants are AEC-Q101 qualified for automotive applications. The device is supplied in taped and reeled format on 7-inch reels with MSL 1 (line code 'H') or MSL 3 (line code 'AO').

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC859AWTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC859AWTR-ND
Single Bipolar Transistors 4878-BC859AWTR-ND
TRANS PNP 30V 0.1A SOT-323

TRANS PNP 30V 0.1A SOT-323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC859AWTR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 25543925 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details