Diotec Semiconductor Single Bipolar Transistors BC859A

Description
TRANS PNP 30V 0.1A SOT23-3
Request a Quote
Description
TRANS PNP 30V 0.1A SOT23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC859A is a PNP silicon transistor in SOT-23 packaging for general-purpose switching and amplification, rated for a collector-emitter voltage of 30 V, collector current of 100 mA, and power dissipation of 250 mW. It has a DC current gain (hFE) range of 125 to 250 at 2 mA collector current. The device meets AEC-Q101 qualification, is RoHS compliant, and is suitable for industrial applications. The SOT-23 package has a typical thermal resistance of 417 K/W when mounted on a PCB with minimum recommended pad layout.

Datasheet Summary
Powered by GS/AI

The BC859A is a PNP silicon transistor in SOT-23 packaging for general-purpose switching and amplification, rated for a collector-emitter voltage of 30 V, collector current of 100 mA, and power dissipation of 250 mW. It has a DC current gain (hFE) range of 125 to 250 at 2 mA collector current. The device meets AEC-Q101 qualification, is RoHS compliant, and is suitable for industrial applications. The SOT-23 package has a typical thermal resistance of 417 K/W when mounted on a PCB with minimum recommended pad layout.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC859ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC859ATR-ND
Single Bipolar Transistors 4878-BC859ATR-ND
TRANS PNP 30V 0.1A SOT23-3

TRANS PNP 30V 0.1A SOT23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC859ATR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 19352060 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1219447 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-363 (sc-88)
View Details