Diotec Semiconductor Single Bipolar Transistors BC858C-AQ

Description
TRANS PNP 30V 0.1A SOT23-3
Request a Quote
Description
TRANS PNP 30V 0.1A SOT23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC858C-AQ is a PNP bipolar transistor in SOT-23 package for general-purpose switching and amplification, rated for -30 V collector-emitter voltage and -100 mA continuous collector current. It features a minimum current gain (hFE) of 420 and a maximum of 800 in the C group, with a power dissipation of 250 mW. The device is AEC-Q101 qualified, operates from -55°C to 150°C junction temperature, and meets RoHS, REACH, and Conflict Minerals compliance standards. It is supplied taped and reeled on a 7-inch reel. Packaging is SOT-23 (TO-236), with a case material rated UL 94V-0 and soldering conditions of 260°C for 10 seconds.

Datasheet Summary
Powered by GS/AI

BC858C-AQ is a PNP bipolar transistor in SOT-23 package for general-purpose switching and amplification, rated for -30 V collector-emitter voltage and -100 mA continuous collector current. It features a minimum current gain (hFE) of 420 and a maximum of 800 in the C group, with a power dissipation of 250 mW. The device is AEC-Q101 qualified, operates from -55°C to 150°C junction temperature, and meets RoHS, REACH, and Conflict Minerals compliance standards. It is supplied taped and reeled on a 7-inch reel. Packaging is SOT-23 (TO-236), with a case material rated UL 94V-0 and soldering conditions of 260°C for 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC858C-AQTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC858C-AQTR-ND
Single Bipolar Transistors 4878-BC858C-AQTR-ND
TRANS PNP 30V 0.1A SOT23-3

TRANS PNP 30V 0.1A SOT23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC858C-AQTR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
MOSFETs - 1827066P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT223; SOT-223
View Details