PNP bipolar transistor in SOT-23 package for general-purpose switching and amplification, with a collector-emitter voltage rating of -45 V, collector current of -100 mA, and power dissipation of 250 mW. The device has three current gain groups (B: 220 to 475) and is rated for junction temperatures up to 150°C. It complies with RoHS, REACH, and AEC-Q101 qualification. The package is SOT-23 (TO-236) with a typical thermal resistance of 417 K/W when mounted on a PCB with minimal pad layout. The part is taped and reeled in quantities of 3000 per 7-inch reel.
TRANS PNP 45V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC857BR13TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |