Diotec Semiconductor Single Bipolar Transistors BC857B-C

Description
TRANS PNP 45V 0.1A SOT23-3
Request a Quote
Description
TRANS PNP 45V 0.1A SOT23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC857B-C is a PNP bipolar transistor in SOT-23 package for general-purpose switching and amplification, rated for -45 V collector-emitter voltage, -100 mA continuous collector current, and 250 mW power dissipation. It has a current gain range of 220 to 475 at 2 mA collector current and complies with RoHS, REACH, and AEC-Q101 standards. The device operates from -55°C to +150°C junction temperature, features a UL 94 V-0 case material, and is taped and reeled for SMD assembly.

Datasheet Summary
Powered by GS/AI

BC857B-C is a PNP bipolar transistor in SOT-23 package for general-purpose switching and amplification, rated for -45 V collector-emitter voltage, -100 mA continuous collector current, and 250 mW power dissipation. It has a current gain range of 220 to 475 at 2 mA collector current and complies with RoHS, REACH, and AEC-Q101 standards. The device operates from -55°C to +150°C junction temperature, features a UL 94 V-0 case material, and is taped and reeled for SMD assembly.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC857B-CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC857B-CTR-ND
Single Bipolar Transistors 4878-BC857B-CTR-ND
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC857B-CTR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 121760766 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1220210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details