TRANS PNP 65V 0.1A SOT-323
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323
TRANS PNP 65V 0.1A SOT-323
TRANS PNP 65V 0.1A SOT323 Product overview: BC856BW from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BW can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4878-BC856BWCT-ND | 276-BC856BW |
| Product Name | Single Bipolar Transistors | 65V 0.1A Bipolar Transistor |
| Polarity | PNP | |
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 100 milliamps |