Diotec Semiconductor Single Bipolar Transistors BC849BW

Description
TRANS NPN 30V 0.1A SOT-323
Request a Quote
Description
TRANS NPN 30V 0.1A SOT-323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC849BW is a general-purpose NPN transistor in SOT-323 package, rated for a collector-emitter voltage of 30 V, collector current of 100 mA, and power dissipation of 200 mW. It features three current gain groups with hFE ranging from 200 to 450 at 2 mA collector current. The device complies with AEC-Q101 for automotive applications, is RoHS compliant, and operates from -55°C to +150°C. Mounted on a PCB with 3 mm² copper pads per terminal, it has a typical thermal resistance of 620 K/W. The part is supplied taped and reeled in 3000-piece quantities.

Datasheet Summary
Powered by GS/AI

BC849BW is a general-purpose NPN transistor in SOT-323 package, rated for a collector-emitter voltage of 30 V, collector current of 100 mA, and power dissipation of 200 mW. It features three current gain groups with hFE ranging from 200 to 450 at 2 mA collector current. The device complies with AEC-Q101 for automotive applications, is RoHS compliant, and operates from -55°C to +150°C. Mounted on a PCB with 3 mm² copper pads per terminal, it has a typical thermal resistance of 620 K/W. The part is supplied taped and reeled in 3000-piece quantities.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC849BWTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC849BWTR-ND
Single Bipolar Transistors 4878-BC849BWTR-ND
TRANS NPN 30V 0.1A SOT-323

TRANS NPN 30V 0.1A SOT-323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC849BWTR-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
MOSFETs - 1827343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type PowerDI5060
View Details