BJT SOT23 30V NPN 0.25W 150C Product overview: BC849B from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.25W, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.25W, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849B can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.1A SOT23-3
TRANS NPN 30V 0.1A SOT23-3
TRANS NPN 30V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-BC849B | 4878-BC849BDKR-ND |
| Product Name | 30V 0.25W SOT23 Bipolar Transistor | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 100 milliamps | |
| VCEO | 30 volts |