BC849B-AQ is an NPN bipolar transistor in SOT-23 packaging, rated for 30 V collector-emitter voltage and 100 mA continuous collector current, with a power dissipation of 300 mW. It features a current gain (hFE) range of 200 to 450 at 2 mA collector current and is qualified to AEC-Q101 automotive standards. The device operates from -55°C to 150°C junction temperature, complies with RoHS, and uses gold bond wires. Its typical SPICE and STEP files are available, with MSL 1 soldering rating and UL 94 V-0 case material.
TRANS NPN 30V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC849B-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |