BC848C-C is a surface-mount NPN transistor for general-purpose switching and amplification, housed in an SOT-23 package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a power dissipation of 200 mW for the commercial grade. The device features a current gain (hFE) range of 420 to 800 at VCE = 5 V and IC = 2 mA, with a collector-emitter saturation voltage of up to 600 mV at IC = 100 mA and IB = 5 mA. It complies with RoHS and UL 94 V-0 standards, has a junction temperature range of -55°C to 150°C, and is taped and reeled for surface-mount assembly. The part uses copper bond wires and is not AEC-Q101 qualified.
TRANS NPN 30V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC848C-CTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |