BJT SOT363 45V NPN+PNP 0.2W 150C Product overview: BC847PN from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847PN can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 45V 100MA SOT-363
TRANS NPN/PNP 45V 100MA SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 250mW Surface Mount SOT-363
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 277-BC847PN | 4878-BC847PNCT-ND |
| Product Name | 45V 0.2W Bipolar Transistor | Bipolar Transistor Arrays |
| Package Type | Tape & Reel (TR) | 6-VSSOP, SC-88, SOT-363 |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts |