BJT SOT-23 45V 100MA Product overview: BC847B from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A SOT23-3
TRANS NPN 45V 0.1A SOT23-3
TRANS NPN 45V 0.1A SOT23-3
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 096046-BC847B
Category: Bipolar Small Signal
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: SOT-23
Frequency: 300(MHz)
Number of Elements: 1
Power Dissipation: 0.25(W)
Collector Current (DC): 0.1(A)
Collector-Base Voltage: 50(V)
Collector-Emitter Voltage: 45(V)
Emitter-Base Voltage: 6(V)
DC Current Gain: 200
Transistor Polarity: NPN
Family Name: BC847B
Alternative Parts (Cross-Reference): UBSS79C; BC847C; BC847A RF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 276-BC847B | 4878-BC847BCT-ND | 096046-BC847B |
| Product Name | 45V 100MA SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Small Signal |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 100 milliamps | ||
| VCEO | 45 volts | ||
| VCBO | 50 volts |