The BC846S-AQ is a dual SMD NPN transistor in a SOT-363 package, designed for general-purpose signal processing, switching, and amplification. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a maximum power dissipation of 250 mW. The device features a DC current gain (hFE) of 200 to 450, a junction temperature range of -55°C to +150°C, and complies with AEC-Q101 standards. The package is rated UL 94V-0, supports reflow soldering at 260°C for 10 seconds, and has an MSL rating of 1. The part includes two transistors in a single package with pinout configuration: E1, B1, C1, C2, E2, B2.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC846S-AQTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |