TRANS NPN 45V 0.5A SOT-323
TRANS NPN 45V 0.5A SOT-323
TRANS NPN 45V 0.5A SOT-323
BJT SOT323 45V NPN 0.2W 150C Product overview: BC817-25W from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25W can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4878-BC817-25WCT-ND | 276-BC817-25W |
| Product Name | Single Bipolar Transistors | 45V 0.2W Bipolar Transistor |
| Polarity | NPN | |
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 500 milliamps |