BC548BBK is an NPN silicon epitaxial planar transistor in a TO-92 plastic case for general-purpose applications. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a power dissipation of 500 mW. The device features a current gain (hFE) range of 420 to 800 at VCE = 5 V and IC = 2 mA. It complies with UL 94 V-0 for its plastic material and operates within a junction temperature range of -55°C to +150°C. The TO-92 package measures 4.6 mm in length with a tolerance of ±0.1 mm. The transistor is available in bulk packaging and is intended for standard commercial/industria
TRANS NPN 30V 0.1A TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC548BBK-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |