TRANS NPN 45V 0.1A TO-92
TRANS NPN 45V 0.1A TO-92
TRANS NPN 45V 100MA TO92
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4878-BC547BTR-ND | BC547B |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts |