BC547ABK is an NPN silicon epitaxial planar transistor in a TO-92 plastic case, rated for a collector-emitter voltage of 45 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. It has a current gain (hFE) range of 200 to 450 at 2 mA collector current and 5 V collector-emitter voltage, with a transition frequency of 300 MHz. The device meets UL 94 V-0 flammability standards and operates from -55°C to +150°C. Thermal resistance to ambient air is less than 200 K/W.
TRANS NPN 45V 0.1A TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC547ABK-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |