Diotec Semiconductor Single Bipolar Transistors BC337-16BK

Description
TRANS NPN 45V 0.8A TO-92
Request a Quote
Description
TRANS NPN 45V 0.8A TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC337-16BK is an NPN silicon epitaxial planar transistor in a TO-92 package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 800 mA, with a maximum power dissipation of 625 mW. It has a minimum DC current gain (hFE) of 100 at VCE = 1 V and IC = 100 mA, with collector-emitter saturation voltage ≤ 0.7 V at IC = 500 mA and IB = 50 mA. The plastic case meets UL 94 V-0 flammability rating. Junction and storage temperatures range from -55°C to +150°C. The device includes a gain group identifier (-16) for hFE binning, matched to standard BC337 variants.

Datasheet Summary
Powered by GS/AI

BC337-16BK is an NPN silicon epitaxial planar transistor in a TO-92 package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 800 mA, with a maximum power dissipation of 625 mW. It has a minimum DC current gain (hFE) of 100 at VCE = 1 V and IC = 100 mA, with collector-emitter saturation voltage ≤ 0.7 V at IC = 500 mA and IB = 50 mA. The plastic case meets UL 94 V-0 flammability rating. Junction and storage temperatures range from -55°C to +150°C. The device includes a gain group identifier (-16) for hFE binning, matched to standard BC337 variants.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC337-16BK-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC337-16BK-ND
Single Bipolar Transistors 4878-BC337-16BK-ND
TRANS NPN 45V 0.8A TO-92

TRANS NPN 45V 0.8A TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC337-16BK-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP14
View Details
4 suppliers