BJT TO-92 45V 800MA Product overview: BC327-40 from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800MA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327-40 can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.8A TO-92
TRANS PNP 45V 0.8A TO-92
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-BC327-40 | 4878-BC327-40TR-ND |
| Product Name | 45V 800MA Bipolar Transistor | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 800 milliamps | |
| VCEO | 45 volts |