DIODE ARR SCHOTT 40V 200MA SOT23
DIODE ARR SCHOTT 40V 200MA SOT23
DIODE ARR SCHOTT 40V 200MA SOT23
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 095762-BAS40-04
Mounting: Surface Mount
Pin Count: 3
Rad Hardened: No
Package Type: SOT-23
Alternative Parts (Cross-Reference): BAS40-04-TP; BAS40-04-T; BAS40-04; BAS40-04T-TP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 4878-BAS40-04CT-ND | 095762-BAS40-04 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS40-04 |
| Tj | -50 to 150 C (-58 to 302 F) |