Diotec Semiconductor Single Diodes BAS16W-AQ

Description
SMALL SIGNAL DIODE, SOT-323, 85V
Request a Quote Datasheet
Description
SMALL SIGNAL DIODE, SOT-323, 85V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-BAS16W-AQTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAS16W-AQTR-ND
Single Diodes 4878-BAS16W-AQTR-ND
SMALL SIGNAL DIODE, SOT-323, 85V

SMALL SIGNAL DIODE, SOT-323, 85V

Buy Now Datasheet
Single Diodes - 4878-BAS16W-AQDKR-ND - DigiKey
Thief River Falls, MN, United States
SMALL SIGNAL DIODE, SOT-323, 85V

SMALL SIGNAL DIODE, SOT-323, 85V

Buy Now Datasheet
Single Diodes - 4878-BAS16W-AQCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAS16W-AQCT-ND
Single Diodes 4878-BAS16W-AQCT-ND
SMALL SIGNAL DIODE, SOT-323, 85V

SMALL SIGNAL DIODE, SOT-323, 85V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-BAS16W-AQTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SXF20FF3HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: KS826S04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details