TVS DIODE 36VWM 58.1VC DO-218AB
TVS DIODE 36VWM 58.1VC DO-218AB
TVS DIODE 36VWM 58.1VC DO-218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-6.6SM8Z36A-AQTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 6600 watts |
| VC | 58.1 volts |