TRANS PNP 80V 2.5A SOT23-3
TRANS PNP 80V 2.5A SOT23-3
TRANS PNP 80V 2.5A SOT23-3
TRANS PNP 80V 2.5A SOT23-3 Product overview: 2SAR544R from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR544R can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4878-2SAR544RDKR-ND | 276-2SAR544R |
| Product Name | Single Bipolar Transistors | 80V 2.5A SOT23 Bipolar Transistor |
| Polarity | PNP | PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Strip |
| Packing Method | Strip | |
| IC(max) | 2500 milliamps | |
| VCEO | 80 volts |