Diotec Semiconductor Single Bipolar Transistors 2SA1012R

Description
TRANS PNP 50V 5A TO252
Request a Quote
Description
TRANS PNP 50V 5A TO252
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1012R is a PNP silicon transistor in a TO-252AA (D-PAK) package designed for high-current switching and amplification applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 5 A, and a power dissipation of 15 W at 25°C. The junction temperature maximum is 150°C, with a thermal resistance of 8.3 K/W from junction to case. The DC current gain (hFE) ranges from 70 to 280 at 1 A collector current. The device is compliant with RoHS and UL 94 V-0 for case material, has an MSL rating of 3, and is available in AEC-Q101 compliant and qualified variants. Taped and reel packaging contains 3000 units per 13" reel.

Datasheet Summary
Powered by GS/AI

The 2SA1012R is a PNP silicon transistor in a TO-252AA (D-PAK) package designed for high-current switching and amplification applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 5 A, and a power dissipation of 15 W at 25°C. The junction temperature maximum is 150°C, with a thermal resistance of 8.3 K/W from junction to case. The DC current gain (hFE) ranges from 70 to 280 at 1 A collector current. The device is compliant with RoHS and UL 94 V-0 for case material, has an MSL rating of 3, and is available in AEC-Q101 compliant and qualified variants. Taped and reel packaging contains 3000 units per 13" reel.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-2SA1012RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-2SA1012RTR-ND
Single Bipolar Transistors 4878-2SA1012RTR-ND
TRANS PNP 50V 5A TO252

TRANS PNP 50V 5A TO252

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-2SA1012RTR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products