The 2N7002W is an N-channel enhancement mode MOSFET designed for signal processing, driver stages, and logic level conversion. It is packaged in SOT-323, weighing approximately 0.01 g, and meets RoHS, REACH, and Conflict Minerals compliance. The device has a drain-source voltage rating of 60 V, a continuous drain current of 115 mA, and a maximum power dissipation of 200 mW. The on-state resistance at 50 mA and 5 V gate-source voltage is less than 7.5 Ω. The junction temperature ranges from -55°C to 150°C, and it supports soldering conditions of 260°C for 10 seconds. It is supplied taped and reeled in 3000-piece quantities.
MOSFET N-CH 60V 280MA TO-236-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-2N7002W-AQ-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |