TRANS PNP 40V 0.2A TO-92
TRANS PNP 40V 0.2A TO-92
40V 625mW 100@10mA,1V 200mA PNP TO-92 Bipolar Transistors - BJT ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4878-2N3906CT-ND | 2N3906 |
| Product Name | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92 |
| IC(max) | 200 milliamps | |
| VCEO | 40 volts |