Diotec Semiconductor
Single Zener Diodes
1N5371B
Description
DIODE ZENER 60V 5W DO201
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 60V 5W DO201
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
4878-1N5371BCT-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-50 to 150 C (-58 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
7 volts
View Details
Diode Applications
Rectifier
VF
1.35 volts
Tj
-40 to 125 C (-40 to 257 F)
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Fuji Electric Corp. of America
Diode Type
Schottky
Diode Applications
Rectifier
VF
0.9300 volts
View Details