Diotec Semiconductor
Single Zener Diodes
1N5369B
Description
DIODE ZENER 51V 5W DO201
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 51V 5W DO201
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
4878-1N5369BTB-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-50 to 150 C (-58 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
30 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.45 volts
IR
0.0200 mA
View Details