Diotec Semiconductor
Single Zener Diodes
1N5348B
Description
DIODE ZENER 11V 5W DO201
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 11V 5W DO201
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
4878-1N5348BTB-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-50 to 150 C (-58 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
1000 mA
VR
400 volts
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
1200 volts
View Details