Diotec Semiconductor Single Diodes 1N4936

Description
DIODE STANDARD 400V 1A DO204AC
Request a Quote Datasheet
Description
DIODE STANDARD 400V 1A DO204AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-1N4936TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1N4936TB-ND
Single Diodes 4878-1N4936TB-ND
DIODE STANDARD 400V 1A DO204AC

DIODE STANDARD 400V 1A DO204AC

Buy Now Datasheet
Single Diodes - 4878-1N4936CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1N4936CT-ND
Single Diodes 4878-1N4936CT-ND
DIODE GEN PURP 400V 1A DO204AC

DIODE GEN PURP 400V 1A DO204AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-1N4936TB-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6837LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details