Diotec Electronics Corporation Diodes - Zener - Single - ZY5.6 ZY5.6

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904432-ZY5.6 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 5.6 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY5.6TR, 2721-ZY5.6
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904432-ZY5.6 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 5.6 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY5.6TR, 2721-ZY5.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZY5.6 - 904432-ZY5.6 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZY5.6
904432-ZY5.6
Diodes - Zener - Single - ZY5.6 904432-ZY5.6
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904432-ZY5.6 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 5.6 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY5.6TR, 2721-ZY5.6

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904432-ZY5.6
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 5.6 V 2 W ±5% Through Hole DO-41/DO-204AC
Package: Reel - TR
Package: DO-204AC, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41/DO-204AC
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2796-ZY5.6TR, 2721-ZY5.6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 904432-ZY5.6
Product Name Diodes - Zener - Single - ZY5.6
Package DO-41/DO-204AC; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4731A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Zener Diodes - 1222850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details