Diotec Electronics Corporation Diodes - Zener - Single - ZY47 ZY47

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904431-ZY47 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 47 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY47TR, 2721-ZY47
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904431-ZY47 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 47 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY47TR, 2721-ZY47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZY47 - 904431-ZY47 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZY47
904431-ZY47
Diodes - Zener - Single - ZY47 904431-ZY47
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904431-ZY47 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 47 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY47TR, 2721-ZY47

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904431-ZY47
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 47 V 2 W ±5% Through Hole DO-41/DO-204AC
Package: Reel - TR
Package: DO-204AC, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41/DO-204AC
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2796-ZY47TR, 2721-ZY47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 904431-ZY47
Product Name Diodes - Zener - Single - ZY47
Package DO-41/DO-204AC; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers