Diotec Electronics Corporation Diodes - Zener - Single - ZY43 ZY43

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904430-ZY43 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 43 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZY43, 2796-ZY43TR
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904430-ZY43 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 43 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZY43, 2796-ZY43TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZY43 - 904430-ZY43 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZY43
904430-ZY43
Diodes - Zener - Single - ZY43 904430-ZY43
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904430-ZY43 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 43 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZY43, 2796-ZY43TR

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904430-ZY43
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 43 V 2 W ±5% Through Hole DO-41/DO-204AC
Package: Reel - TR
Package: DO-204AC, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41/DO-204AC
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2721-ZY43, 2796-ZY43TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 904430-ZY43
Product Name Diodes - Zener - Single - ZY43
Package DO-41/DO-204AC; DO-41
Unlock Full Specs
to access all available technical data