Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZY30

Description
Win Source Part Number: 1106440-ZY30 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 14 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 8 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY30ZY 30; Fake Threat In the Open Market: 79 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY30
Request a Quote Datasheet
Description
Win Source Part Number: 1106440-ZY30 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 14 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 8 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY30ZY 30; Fake Threat In the Open Market: 79 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1106440-ZY30 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1106440-ZY30
Discrete Semiconductor Products - Diodes - Zener - Single 1106440-ZY30
Win Source Part Number: 1106440-ZY30 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 14 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 8 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY30ZY 30; Fake Threat In the Open Market: 79 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY30

Win Source Part Number: 1106440-ZY30
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 14 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 8 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZY30ZY 30;
Fake Threat In the Open Market: 79 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZY30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1106440-ZY30
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-204AC, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B18J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7081867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; SOD-523
RoHS Compliant RoHS
View Details