Diotec Electronics Corporation Diodes - Zener - Single - ZY200 ZY200

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904426-ZY200 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 200 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZY200, 2796-ZY200TR
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904426-ZY200 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 200 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZY200, 2796-ZY200TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZY200 - 904426-ZY200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZY200
904426-ZY200
Diodes - Zener - Single - ZY200 904426-ZY200
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904426-ZY200 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 200 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZY200, 2796-ZY200TR

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904426-ZY200
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 200 V 2 W ±5% Through Hole DO-41/DO-204AC
Package: Reel - TR
Package: DO-204AC, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41/DO-204AC
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2721-ZY200, 2796-ZY200TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 904426-ZY200
Product Name Diodes - Zener - Single - ZY200
Package DO-41/DO-204AC; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B68,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1460569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details