Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZY20

Description
Win Source Part Number: 1106438-ZY20 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 6 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY20ZY 20; Fake Threat In the Open Market: 83 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY20
Request a Quote Datasheet
Description
Win Source Part Number: 1106438-ZY20 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 6 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY20ZY 20; Fake Threat In the Open Market: 83 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1106438-ZY20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1106438-ZY20
Discrete Semiconductor Products - Diodes - Zener - Single 1106438-ZY20
Win Source Part Number: 1106438-ZY20 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 6 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY20ZY 20; Fake Threat In the Open Market: 83 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY20

Win Source Part Number: 1106438-ZY20
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 6 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZY20ZY 20;
Fake Threat In the Open Market: 83 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZY20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1106438-ZY20
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-204AC, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1690770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers