Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZY18

Description
Win Source Part Number: 1117934-ZY18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY 18; Fake Threat In the Open Market: 71 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY18
Request a Quote Datasheet
Description
Win Source Part Number: 1117934-ZY18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY 18; Fake Threat In the Open Market: 71 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1117934-ZY18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1117934-ZY18
Discrete Semiconductor Products - Diodes - Zener - Single 1117934-ZY18
Win Source Part Number: 1117934-ZY18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 10 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 6 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY 18; Fake Threat In the Open Market: 71 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY18

Win Source Part Number: 1117934-ZY18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 6 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZY 18;
Fake Threat In the Open Market: 71 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZY18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1117934-ZY18
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-204AC, DO-41, Axial
Unlock Full Specs
to access all available technical data