Win Source Part Number: 1106437-ZY160
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Voltage - Zener (Nom) (Vz): 160 V
Impedance (Max) (Zzt): 110 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZY160ZY 160;
Fake Threat In the Open Market: 54 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZY160
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1106437-ZY160 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-204AC, DO-41, Axial |