Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZY150

Description
Win Source Part Number: 1030908-ZY150 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 75 V Voltage - Zener (Nom) (Vz): 150 V Impedance (Max) (Zzt): 100 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY150ZY 150; Fake Threat In the Open Market: 49 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY150
Request a Quote Datasheet
Description
Win Source Part Number: 1030908-ZY150 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 75 V Voltage - Zener (Nom) (Vz): 150 V Impedance (Max) (Zzt): 100 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY150ZY 150; Fake Threat In the Open Market: 49 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1030908-ZY150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1030908-ZY150
Discrete Semiconductor Products - Diodes - Zener - Single 1030908-ZY150
Win Source Part Number: 1030908-ZY150 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 75 V Voltage - Zener (Nom) (Vz): 150 V Impedance (Max) (Zzt): 100 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY150ZY 150; Fake Threat In the Open Market: 49 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY150

Win Source Part Number: 1030908-ZY150
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Voltage - Zener (Nom) (Vz): 150 V
Impedance (Max) (Zzt): 100 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZY150ZY 150;
Fake Threat In the Open Market: 49 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZY150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1030908-ZY150
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-204AC, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Zener Diodes - 7385042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Single Zener Diodes - 1727-1937-1-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
4 suppliers