Diotec Electronics Corporation Diodes - Zener - Single - ZY15 ZY15

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904424-ZY15 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 15 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY15TR, 2721-ZY15
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904424-ZY15 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 15 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY15TR, 2721-ZY15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZY15 - 904424-ZY15 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZY15
904424-ZY15
Diodes - Zener - Single - ZY15 904424-ZY15
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904424-ZY15 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 15 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY15TR, 2721-ZY15

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904424-ZY15
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 15 V 2 W ±5% Through Hole DO-41/DO-204AC
Package: Reel - TR
Package: DO-204AC, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41/DO-204AC
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2796-ZY15TR, 2721-ZY15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 904424-ZY15
Product Name Diodes - Zener - Single - ZY15
Package DO-41/DO-204AC; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A3V9-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 7513663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details