Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single ZY12

Description
Win Source Part Number: 1106436-ZY12 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 7 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 4 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY12ZY 12; Fake Threat In the Open Market: 75 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY12
Request a Quote Datasheet
Description
Win Source Part Number: 1106436-ZY12 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 7 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 4 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY12ZY 12; Fake Threat In the Open Market: 75 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1106436-ZY12 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1106436-ZY12
Discrete Semiconductor Products - Diodes - Zener - Single 1106436-ZY12
Win Source Part Number: 1106436-ZY12 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Strip Standard Package: 30 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 1 µA @ 7 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 4 Ohms Mounting Type: Through Hole Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ZY12ZY 12; Fake Threat In the Open Market: 75 pct. Mfr: Diotec Semiconductor Other Names: 2721-ZY12

Win Source Part Number: 1106436-ZY12
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Strip
Standard Package: 30
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 1 µA @ 7 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 4 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ZY12ZY 12;
Fake Threat In the Open Market: 75 pct.
Mfr: Diotec Semiconductor
Other Names: 2721-ZY12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1106436-ZY12
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-204AC, DO-41, Axial
Unlock Full Specs
to access all available technical data