Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904421-ZY11
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 11 V 2 W ±5% Through Hole DO-41/DO-204AC
Package: Reel - TR
Package: DO-204AC, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41/DO-204AC
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2796-ZY11TR, 2721-ZY11
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 904421-ZY11 |
| Product Name | Diodes - Zener - Single - ZY11 |
| Package | DO-41/DO-204AC; DO-41 |