Diotec Electronics Corporation Diodes - Zener - Single - ZPY110 ZPY110

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 940027-ZPY110 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 110 V 1.3 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZPY110, 2796-ZPY110TR
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 940027-ZPY110 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 110 V 1.3 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZPY110, 2796-ZPY110TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZPY110 - 940027-ZPY110 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZPY110
940027-ZPY110
Diodes - Zener - Single - ZPY110 940027-ZPY110
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 940027-ZPY110 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 110 V 1.3 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2721-ZPY110, 2796-ZPY110TR

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 940027-ZPY110
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 110 V 1.3 W ±5% Through Hole DO-41/DO-204AC
Package: Reel - TR
Package: DO-204AC, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41/DO-204AC
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2721-ZPY110, 2796-ZPY110TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 940027-ZPY110
Product Name Diodes - Zener - Single - ZPY110
Package DO-41/DO-204AC; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers