Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes ZPY100

Description
Win Source Part Number: 1355211-ZPY100 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Mounting Type: Through Hole HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 1 µA @ 50 V Power - Max: 1.3 W Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 60 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1355211-ZPY100 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Mounting Type: Through Hole HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 1 µA @ 50 V Power - Max: 1.3 W Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 60 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1355211-ZPY100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1355211-ZPY100
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1355211-ZPY100
Win Source Part Number: 1355211-ZPY100 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-204AC, DO-41, Axial Supplier Device Package: DO-41/DO-204AC Mounting Type: Through Hole HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 1 µA @ 50 V Power - Max: 1.3 W Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 60 Ohms

Win Source Part Number: 1355211-ZPY100
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Power - Max: 1.3 W
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 60 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1355211-ZPY100
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-204AC, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
3 suppliers
Zener Diodes - 1220914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details