Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes ZPD5.1

Description
Win Source Part Number: 1367566-ZPD5.1 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Mounting Type: Through Hole HTSUS: 8541.10.0000 Tolerance: ±5% ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 30 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367566-ZPD5.1 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Mounting Type: Through Hole HTSUS: 8541.10.0000 Tolerance: ±5% ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367566-ZPD5.1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367566-ZPD5.1
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367566-ZPD5.1
Win Source Part Number: 1367566-ZPD5.1 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Mounting Type: Through Hole HTSUS: 8541.10.0000 Tolerance: ±5% ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1367566-ZPD5.1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Tolerance: ±5%
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 800 mV
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1367566-ZPD5.1
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-204AH, DO-35, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers